Silicon Labs RF Transceiver ICs - SI1012-A-GM SI1012-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1248728-SI1012-A-GM Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 42-WFQFN Exposed Pad Frequency: 240MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: EZRadioPro Memory Size: 16kB Flash, 768B RAM Power - Output: 13dBm Sensitivity: -121dBm Current - Receiving: 18.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 17mA ~ 30mA Family Name: Si1012 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): SI1012-A-GMR; SI1012-C-GM2R; SI1012-C-GM2; Introduction Date: February 23, 2010 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1248728-SI1012-A-GM Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 42-WFQFN Exposed Pad Frequency: 240MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: EZRadioPro Memory Size: 16kB Flash, 768B RAM Power - Output: 13dBm Sensitivity: -121dBm Current - Receiving: 18.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 17mA ~ 30mA Family Name: Si1012 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): SI1012-A-GMR; SI1012-C-GM2R; SI1012-C-GM2; Introduction Date: February 23, 2010 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1012-A-GM - 1248728-SI1012-A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1012-A-GM
1248728-SI1012-A-GM
RF Transceiver ICs - SI1012-A-GM 1248728-SI1012-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 1248728-SI1012-A-GM Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 42-WFQFN Exposed Pad Frequency: 240MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: EZRadioPro Memory Size: 16kB Flash, 768B RAM Power - Output: 13dBm Sensitivity: -121dBm Current - Receiving: 18.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 17mA ~ 30mA Family Name: Si1012 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): SI1012-A-GMR; SI1012-C-GM2R; SI1012-C-GM2; Introduction Date: February 23, 2010 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1248728-SI1012-A-GM
Packaging: Tube
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 42-WFQFN Exposed Pad
Frequency: 240MHz ~ 960MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Protocol: EZRadioPro
Memory Size: 16kB Flash, 768B RAM
Power - Output: 13dBm
Sensitivity: -121dBm
Current - Receiving: 18.5mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 17mA ~ 30mA
Family Name: Si1012
Categories: RF/IF and RFID
Manufacturer Homepage: www.silabs.com
Data Rate (Maximum): 256kbps
Alternative Parts (Cross-Reference): SI1012-A-GMR; SI1012-C-GM2R; SI1012-C-GM2;
Introduction Date: February 23, 2010
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1248728-SI1012-A-GM
Product Name RF Transceiver ICs - SI1012-A-GM
RFID Product Transceiver
Interface I2C, SPI, UART
Frequency 2.40E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details