Silicon Labs RF Transceiver ICs - SI1004-C-GM SI1004-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 894345-SI1004-C-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad Package: Tube Package: 42-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 42-QFN (5x7) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: 336-1876-5, SI1004CGM
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894345-SI1004-C-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad Package: Tube Package: 42-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 42-QFN (5x7) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: 336-1876-5, SI1004CGM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1004-C-GM - 894345-SI1004-C-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1004-C-GM
894345-SI1004-C-GM
RF Transceiver ICs - SI1004-C-GM 894345-SI1004-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 894345-SI1004-C-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad Package: Tube Package: 42-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 42-QFN (5x7) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: 336-1876-5, SI1004CGM

Manufacturer: Silicon Labs
Win Source Part Number: 894345-SI1004-C-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad
Package: Tube
Package: 42-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 42-QFN (5x7)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: 336-1876-5, SI1004CGM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 894345-SI1004-C-GM
Product Name RF Transceiver ICs - SI1004-C-GM
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details