Silicon Labs RF Transceiver ICs - SI1003-C-GM SI1003-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 042584-SI1003-C-GM Packaging: Tube/Rail Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 42-WFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 042584-SI1003-C-GM Packaging: Tube/Rail Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 42-WFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1003-C-GM - 042584-SI1003-C-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1003-C-GM
042584-SI1003-C-GM
RF Transceiver ICs - SI1003-C-GM 042584-SI1003-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 042584-SI1003-C-GM Packaging: Tube/Rail Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 42-WFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 042584-SI1003-C-GM
Packaging: Tube/Rail
Type: TxRx + MCU
Frequency: 240MHz to 960MHz
Protocol: EZRadioPro
Memory Size: 32kB Flash, 4.35kB RAM
Power - Output: 13dBm
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 22
Current - Transmitting: 17mA to 30mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 42-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 042584-SI1003-C-GM
Product Name RF Transceiver ICs - SI1003-C-GM
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details