SIP MODULE, 2.4 TO 2.4835GHZ, 2MBPS; RF Modulation:GFSK, OQPSK; Data Rate Max:2Mbps; Frequency Max:2.4835GHz; Sensitivity dBm:-90.2dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.8V; Module Interface:I2C, I2S, SPI, UART, USART; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 78AC6229 |
| Product Name | Sip Module, 2.4 To 2.4835Ghz, 2Mbps; Rf Modulation Silicon Labs |