Silicon Labs RF Transceiver Modules and Modems MGM13P12F512GE-V2R

Description
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote
Description
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGM13P12F512GE-V2R is a wireless transceiver module from Silicon Labs designed for 802.15.4, Bluetooth 5.0 LE, and multi-protocol networking. It features a 2.4 GHz radio with a maximum transmit power of +19 dBm and offers high receiver sensitivity, with -94.6 dBm at 1 Mbps for BLE and -102.1 dBm for 802.15.4. The module is built on the ARM Cortex-M4 processor, operating at 38.4 MHz, and includes 512 kB of flash memory and 64 kB of RAM. This module supports a wide range of applications, including IoT devices, connected home systems, lighting, metering, building automation, and health monitoring. It is equipped with various peripherals, including a 12-bit ADC, multiple GPIO pins, and integrated security features such as a true random number generator and hardware cryptographic acceleration. The operating voltage range is from 1.8 V to 3.8 V, and it can function in temperatures from -40 °C to +85 °C. The compact dimensions of 12.9 vó 17.8 vó 2.3 mm make it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MGM13P12F512GE-V2R is a wireless transceiver module from Silicon Labs designed for 802.15.4, Bluetooth 5.0 LE, and multi-protocol networking. It features a 2.4 GHz radio with a maximum transmit power of +19 dBm and offers high receiver sensitivity, with -94.6 dBm at 1 Mbps for BLE and -102.1 dBm for 802.15.4. The module is built on the ARM Cortex-M4 processor, operating at 38.4 MHz, and includes 512 kB of flash memory and 64 kB of RAM. This module supports a wide range of applications, including IoT devices, connected home systems, lighting, metering, building automation, and health monitoring. It is equipped with various peripherals, including a 12-bit ADC, multiple GPIO pins, and integrated security features such as a true random number generator and hardware cryptographic acceleration. The operating voltage range is from 1.8 V to 3.8 V, and it can function in temperatures from -40 °C to +85 °C. The compact dimensions of 12.9 vó 17.8 vó 2.3 mm make it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MGM13P12F512GE-V2R-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
MGM13P12F512GE-V2R-ND
RF Transceiver Modules and Modems MGM13P12F512GE-V2R-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MGM13P12F512GE-V2R - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
MGM13P12F512GE-V2R
RF and Wireless - RF Transceiver Modules and Modems MGM13P12F512GE-V2R
RF TXRX MODULE BT U.FL SMD

RF TXRX MODULE BT U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - MGM13P12F512GE-V2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MGM13P12F512GE-V2R
RF Transceiver Modules and Modems MGM13P12F512GE-V2R
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number MGM13P12F512GE-V2R-ND MGM13P12F512GE-V2R MGM13P12F512GE-V2R
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key; Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1329-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details