802.15.4 Zigbee® Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip Surface Mount
802.15.4 Zigbee® Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip Surface Mount
RF TXRX MODULE 802.15.4 CHIP SMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-4553-2-ND | ETRX3587-LRS | ETRX3587-LRS |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | |
| Sensitivity | -106 dBm | -106 dBm | |
| Output Power | 20 dBm | 20 dBm | -106 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module |