Silicon Labs RF Transceiver Modules and Modems ETRX357

Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 920-1006-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
920-1006-2-ND
RF Transceiver Modules and Modems 920-1006-2-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 920-1006-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
920-1006-1-ND
RF Transceiver Modules and Modems 920-1006-1-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 920-1006-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
920-1006-6-ND
RF Transceiver Modules and Modems 920-1006-6-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - ETRX357 - 810782-ETRX357 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ETRX357
810782-ETRX357
RF Transceiver Modules - ETRX357 810782-ETRX357
Manufacturer: Silicon Labs Win Source Part Number: 810782-ETRX357 Packaging: Reel Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 192kB Flash, 12kB RAM Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -100dBm Current - Receiving: 27mA Utilized IC / Part: EM357 RF Family/Standard: 802.15.4 Current - Transmitting: 31mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.1V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 810782-ETRX357
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 192kB Flash, 12kB RAM
Antenna Type: Integrated, Chip
Power - Output: 3dBm
Sensitivity: -100dBm
Current - Receiving: 27mA
Utilized IC / Part: EM357
RF Family/Standard: 802.15.4
Current - Transmitting: 31mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.1V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - ETRX357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ETRX357
RF and Wireless - RF Transceiver Modules and Modems ETRX357
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - ETRX357 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ETRX357
RF Transceiver Modules and Modems ETRX357
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 920-1006-2-ND 810782-ETRX357 ETRX357 ETRX357
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - ETRX357 RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm -100 dBm -100 dBm
Output Power 3 dBm 3 dBm 3 dBm 3 dBm
Package Type Surface Mount; Module Surface Mount Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details