Silicon Labs RF Transceiver Modules - ETRX2 ETRX2

Description
Manufacturer: Silicon Labs Win Source Part Number: 871274-ETRX2 Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8517.18.0050 Other Part Number: 920-1000-1, 920-1000-2, 920-1000-6
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 871274-ETRX2 Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8517.18.0050 Other Part Number: 920-1000-1, 920-1000-2, 920-1000-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ETRX2 - 871274-ETRX2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ETRX2
871274-ETRX2
RF Transceiver Modules - ETRX2 871274-ETRX2
Manufacturer: Silicon Labs Win Source Part Number: 871274-ETRX2 Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8517.18.0050 Other Part Number: 920-1000-1, 920-1000-2, 920-1000-6

Manufacturer: Silicon Labs
Win Source Part Number: 871274-ETRX2
Operating Temperature Range: -40°C ~ 85°C
Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8517.18.0050
Other Part Number: 920-1000-1, 920-1000-2, 920-1000-6

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - ETRX2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ETRX2
RF and Wireless - RF Transceiver Modules and Modems ETRX2
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - ETRX2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ETRX2
RF Transceiver Modules and Modems ETRX2
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 871274-ETRX2 ETRX2 ETRX2
Product Name RF Transceiver Modules - ETRX2 RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Operating Frequency 2400 MHz 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ - 776008-HFCT-5208EMZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors SC
Supply Voltage 4.75 to 5.25 volts
View Details
Zigbee Module - ATSAMR21G18A-MUTA6 - Richardson RFPD
Microchip Technology, Inc.
Specs
Sensitivity -99 dBm
Output Power 4 dBm
View Details
2 suppliers