Silicon Labs RF Transceiver ICs - EM3588-RTR EM3588-RTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 851532-EM3588-RTR Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: EM358 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: 336-3016-2, Q8371416, 336-3016-1, 336-3016-6
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 851532-EM3588-RTR Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: EM358 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: 336-3016-2, Q8371416, 336-3016-1, 336-3016-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM3588-RTR - 851532-EM3588-RTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM3588-RTR
851532-EM3588-RTR
RF Transceiver ICs - EM3588-RTR 851532-EM3588-RTR
Manufacturer: Silicon Labs Win Source Part Number: 851532-EM3588-RTR Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: EM358 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: 336-3016-2, Q8371416, 336-3016-1, 336-3016-6

Manufacturer: Silicon Labs
Win Source Part Number: 851532-EM3588-RTR
Features: IC RF
Package: Reel - TR
Part Status: Not For New Designs
Family Name: EM358
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-3016-2, Q8371416, 336-3016-1, 336-3016-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EM3588-RTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM3588-RTR
RF and Wireless - RF Transceiver ICs EM3588-RTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 851532-EM3588-RTR EM3588-RTR
Product Name RF Transceiver ICs - EM3588-RTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 12000 kbps
Sensitivity -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details