Silicon Labs RF Transceiver ICs - EM3585-RTR EM3585-RTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 730744-EM3585-RTR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: ADC, SPI, TWI, UART GPIO: 24 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V Receiving Current: 23.5mA ~ 30mA Transmitting Current: 24mA ~ 45mA
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 730744-EM3585-RTR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: ADC, SPI, TWI, UART GPIO: 24 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V Receiving Current: 23.5mA ~ 30mA Transmitting Current: 24mA ~ 45mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM3585-RTR - 730744-EM3585-RTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM3585-RTR
730744-EM3585-RTR
RF Transceiver ICs - EM3585-RTR 730744-EM3585-RTR
Manufacturer: Silicon Labs Win Source Part Number: 730744-EM3585-RTR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: ADC, SPI, TWI, UART GPIO: 24 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V Receiving Current: 23.5mA ~ 30mA Transmitting Current: 24mA ~ 45mA

Manufacturer: Silicon Labs
Win Source Part Number: 730744-EM3585-RTR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 512kB Flash, 32kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: ADC, SPI, TWI, UART
GPIO: 24
Categories: RF/IF and RFID
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 5Mbps
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.1V ~ 3.6V
Receiving Current: 23.5mA ~ 30mA
Transmitting Current: 24mA ~ 45mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 730744-EM3585-RTR
Product Name RF Transceiver ICs - EM3585-RTR
RFID Product Transceiver
Interface ADC, SPI, TWI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details