Silicon Labs RF Transceiver Modules and Modems EM357-MOD-LR-ANT-C

Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Connector Mount
Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The EM357-MOD-LR-ANT-C is a Zigbee® transceiver module operating in the 2.4 GHz frequency range. It features a small form factor of 25 mm x 19 mm and is designed for surface mount technology (SMT), facilitating easy integration into various products. The module supports a wide supply voltage range of 2.1 to 3.6 V and has a low sleep current, making it suitable for battery-powered applications. This module includes a long-range capability with a link budget of up to 124 dB, enhancing its performance in wireless communication scenarios. It provides access to all EM3x GPIO from the System-on-Chip (SoC) and offers flexibility in antenna selection with an integrated SMT antenna. The EM357-MOD-LR-ANT-C is compliant with FCC and CE standards, ensuring it meets regulatory requirements for wireless devices. Engineers looking for a reliable and efficient solution for wireless networking in their projects may find this module advantageous due to its robust features and compliance certifications.

Datasheet Summary
Powered by GS/AI

The EM357-MOD-LR-ANT-C is a Zigbee® transceiver module operating in the 2.4 GHz frequency range. It features a small form factor of 25 mm x 19 mm and is designed for surface mount technology (SMT), facilitating easy integration into various products. The module supports a wide supply voltage range of 2.1 to 3.6 V and has a low sleep current, making it suitable for battery-powered applications. This module includes a long-range capability with a link budget of up to 124 dB, enhancing its performance in wireless communication scenarios. It provides access to all EM3x GPIO from the System-on-Chip (SoC) and offers flexibility in antenna selection with an integrated SMT antenna. The EM357-MOD-LR-ANT-C is compliant with FCC and CE standards, ensuring it meets regulatory requirements for wireless devices. Engineers looking for a reliable and efficient solution for wireless networking in their projects may find this module advantageous due to its robust features and compliance certifications.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - EM357-MOD-LR-ANT-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EM357-MOD-LR-ANT-C
RF Transceiver Modules and Modems EM357-MOD-LR-ANT-C
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Connector Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Connector Mount

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
EM357-MOD-LR-ANT-C
RF and Wireless - RF Transceiver Modules and Modems EM357-MOD-LR-ANT-C
RF TXRX MOD 802.15.4 CHP CONN MT

RF TXRX MOD 802.15.4 CHP CONN MT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number EM357-MOD-LR-ANT-C EM357-MOD-LR-ANT-C
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Data Rate 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details