Silicon Labs RF/IF and RFID - RF Transceiver ICs EM351-RTR

Description
Win Source Part Number: 1027184-EM351-RTR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EM346-RT; EM341-RT; EM342-RT; CYRF6936-40LTXC; CYRF69103-40LTXC; CYRF7936-40LTXCEM351 RTR; ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: EM351RTR,636-1010-1, 636-1010-2 Base Product Number: EM351 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1027184-EM351-RTR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EM346-RT; EM341-RT; EM342-RT; CYRF6936-40LTXC; CYRF69103-40LTXC; CYRF7936-40LTXCEM351 RTR; ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: EM351RTR,636-1010-1, 636-1010-2 Base Product Number: EM351 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1027184-EM351-RTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1027184-EM351-RTR
RF/IF and RFID - RF Transceiver ICs 1027184-EM351-RTR
Win Source Part Number: 1027184-EM351-RTR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EM346-RT; EM341-RT; EM342-RT; CYRF6936-40LTXC; CYRF69103-40LTXC; CYRF7936-40LTXCEM351 RTR; ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: EM351RTR,636-1010-1, 636-1010-2 Base Product Number: EM351 Product Status: Not For New Designs

Win Source Part Number: 1027184-EM351-RTR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 128kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
Data Rate (Max): 5Mbps
Current - Receiving: 22mA ~ 28.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 24
Current - Transmitting: 21.5mA ~ 43.5mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): EM346-RT; EM341-RT; EM342-RT; CYRF6936-40LTXC; CYRF69103-40LTXC; CYRF7936-40LTXCEM351RTR;
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: EM351RTR,636-1010-1,636-1010-2
Base Product Number: EM351
Product Status: Not For New Designs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EM351-RTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM351-RTR
RF and Wireless - RF Transceiver ICs EM351-RTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1027184-EM351-RTR EM351-RTR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details