Silicon Labs RF Transceiver ICs - EM250-RTR EM250-RTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 037689-EM250-RTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 5kB SRAM Power - Output: 5dBm Sensitivity: -99dBm Data Rate (Max): 12Mbps Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, SPI, UART GPIO: 17 Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 037689-EM250-RTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 5kB SRAM Power - Output: 5dBm Sensitivity: -99dBm Data Rate (Max): 12Mbps Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, SPI, UART GPIO: 17 Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM250-RTR - 037689-EM250-RTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM250-RTR
037689-EM250-RTR
RF Transceiver ICs - EM250-RTR 037689-EM250-RTR
Manufacturer: Silicon Labs Win Source Part Number: 037689-EM250-RTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 5kB SRAM Power - Output: 5dBm Sensitivity: -99dBm Data Rate (Max): 12Mbps Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, SPI, UART GPIO: 17 Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 037689-EM250-RTR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 5kB SRAM
Power - Output: 5dBm
Sensitivity: -99dBm
Data Rate (Max): 12Mbps
Current - Receiving: 36mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, SPI, UART
GPIO: 17
Current - Transmitting: 36mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - EM250-RTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM250-RTR
RF and Wireless - RF Transceiver ICs EM250-RTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 037689-EM250-RTR EM250-RTR
Product Name RF Transceiver ICs - EM250-RTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -99 dBm -99 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details