Silicon Labs RF Transceiver ICs - EM2420-STR EM2420-STR

Description
Manufacturer: Silicon Labs Win Source Part Number: 773772-EM2420-STR Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-QLP Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: Zigbee Power - Output: -3dBm Sensitivity: -94dBm Current - Receiving: 19.7mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4 Current - Transmitting: 17.4mA Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 773772-EM2420-STR Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-QLP Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: Zigbee Power - Output: -3dBm Sensitivity: -94dBm Current - Receiving: 19.7mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4 Current - Transmitting: 17.4mA Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM2420-STR - 773772-EM2420-STR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM2420-STR
773772-EM2420-STR
RF Transceiver ICs - EM2420-STR 773772-EM2420-STR
Manufacturer: Silicon Labs Win Source Part Number: 773772-EM2420-STR Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-QLP Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: Zigbee Power - Output: -3dBm Sensitivity: -94dBm Current - Receiving: 19.7mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4 Current - Transmitting: 17.4mA Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 773772-EM2420-STR
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-QLP
Frequency: 2.4GHz
Operating Supply Voltage: 2.1 V ~ 3.6 V
Protocol: Zigbee
Power - Output: -3dBm
Sensitivity: -94dBm
Current - Receiving: 19.7mA
Part Status: Obsolete(EOL)
RF Family/Standard: 802.15.4
Current - Transmitting: 17.4mA
Categories: RF/IF and RFID
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 773772-EM2420-STR
Product Name RF Transceiver ICs - EM2420-STR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details