Infineon Technologies AG RF Transceiver ICs CYBL10461-56LQXIT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYBL10461-56LQXIT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CYBL10461-56LQXIT-ND
RF Transceiver ICs CYBL10461-56LQXIT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CYBL10461-56LQXIT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RFID, RF Access, Monitoring ICs - SRF 55V02S NB - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 7V
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details