Silicon Labs RF and Wireless - RF Transceiver ICs EFR32MG22C224F512IM32-C

Description
Win Source Part Number: 1356695-EFR32MG22C22 4F512IM32-C Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Package: Tube Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Base Product Number: EFR32MG22C224 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.8V Memory Size: 512kB Flash, 32kB RAM RF Family/Standard: WiFi Protocol: Bluetooth v5.2, Zigbee® Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK Power - Output: 6dBm Sensitivity: -106.7dBm Serial Interfaces: I²C, I²S, SPI, IrDA, PDM, UART, USART Current - Receiving: 3.7mA ~ 4.6mA Current - Transmitting: 4.1mA ~ 8.5mA Data Rate (Max): 2Mbps GPIO: 18
Request a Quote Datasheet
Description
Win Source Part Number: 1356695-EFR32MG22C22 4F512IM32-C Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Package: Tube Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Base Product Number: EFR32MG22C224 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.8V Memory Size: 512kB Flash, 32kB RAM RF Family/Standard: WiFi Protocol: Bluetooth v5.2, Zigbee® Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK Power - Output: 6dBm Sensitivity: -106.7dBm Serial Interfaces: I²C, I²S, SPI, IrDA, PDM, UART, USART Current - Receiving: 3.7mA ~ 4.6mA Current - Transmitting: 4.1mA ~ 8.5mA Data Rate (Max): 2Mbps GPIO: 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1356695-EFR32MG22C224F512IM32-C - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1356695-EFR32MG22C224F512IM32-C
RF and Wireless - RF Transceiver ICs 1356695-EFR32MG22C224F512IM32-C
Win Source Part Number: 1356695-EFR32MG22C22 4F512IM32-C Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Package: Tube Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Base Product Number: EFR32MG22C224 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.8V Memory Size: 512kB Flash, 32kB RAM RF Family/Standard: WiFi Protocol: Bluetooth v5.2, Zigbee® Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK Power - Output: 6dBm Sensitivity: -106.7dBm Serial Interfaces: I²C, I²S, SPI, IrDA, PDM, UART, USART Current - Receiving: 3.7mA ~ 4.6mA Current - Transmitting: 4.1mA ~ 8.5mA Data Rate (Max): 2Mbps GPIO: 18

Win Source Part Number: 1356695-EFR32MG22C224F512IM32-C
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
Type: TxRx + MCU
MSL Level: 2 (1 Year)
Mfr: Silicon Labs
Package: Tube
Product Status: Active
Frequency: 2.4GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Base Product Number: EFR32MG22C224
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.8V
Memory Size: 512kB Flash, 32kB RAM
RF Family/Standard: WiFi
Protocol: Bluetooth v5.2, Zigbee®
Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK
Power - Output: 6dBm
Sensitivity: -106.7dBm
Serial Interfaces: I²C, I²S, SPI, IrDA, PDM, UART, USART
Current - Receiving: 3.7mA ~ 4.6mA
Current - Transmitting: 4.1mA ~ 8.5mA
Data Rate (Max): 2Mbps
GPIO: 18

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EFR32MG22C224F512IM32-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EFR32MG22C224F512IM32-C
RF and Wireless - RF Transceiver ICs EFR32MG22C224F512IM32-C
MIGHTY GECKO, QFN32, SECURE BOOT

MIGHTY GECKO, QFN32, SECURE BOOT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1356695-EFR32MG22C224F512IM32-C EFR32MG22C224F512IM32-C
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -107 dBm -107 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details