Silicon Labs RF Transceiver ICs - EFR32MG13P732F512IM32-C EFR32MG13P732F512IM32-C

Description
Manufacturer: Silicon Labs Win Source Part Number: 870256-EFR32MG13P732 F512IM32-C Series: Mighty Gecko Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EFR32MG13P732 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 870256-EFR32MG13P732 F512IM32-C Series: Mighty Gecko Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EFR32MG13P732 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32MG13P732F512IM32-C - 870256-EFR32MG13P732F512IM32-C - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EFR32MG13P732F512IM32-C
870256-EFR32MG13P732F512IM32-C
RF Transceiver ICs - EFR32MG13P732F512IM32-C 870256-EFR32MG13P732F512IM32-C
Manufacturer: Silicon Labs Win Source Part Number: 870256-EFR32MG13P732 F512IM32-C Series: Mighty Gecko Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EFR32MG13P732 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870256-EFR32MG13P732F512IM32-C
Series: Mighty Gecko
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EFR32MG13P732
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 870256-EFR32MG13P732F512IM32-C
Product Name RF Transceiver ICs - EFR32MG13P732F512IM32-C
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details