Silicon Labs RF ICs EFR32FG25A111F1152IM56-B

Description
FG25, Sub-GHz, 1152kB Flash, 256kB Flash
Request a Quote
Description
FG25, Sub-GHz, 1152kB Flash, 256kB Flash
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2700501P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2700501P
RF ICs 2700501P
FG25, Sub-GHz, 1152kB Flash, 256kB Flash

FG25, Sub-GHz, 1152kB Flash, 256kB Flash

Supplier's Site
RF ICs - 2700499 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2700499
RF ICs 2700499
FG25, Sub-GHz, 1152kB Flash, 256kB Flash

FG25, Sub-GHz, 1152kB Flash, 256kB Flash

Supplier's Site
RF ICs - 2700501 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2700501
RF ICs 2700501
FG25, Sub-GHz, 1152kB Flash, 256kB Flash

FG25, Sub-GHz, 1152kB Flash, 256kB Flash

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2700501P
Product Name RF ICs
Package Type QFN-56
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA - RCM-3SP4T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details