IC RF TxRx + MCU General ISM < 1GHz Flex Gecko 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz 48-VFQFN Exposed Pad
IC RF TXRX+MCU ISM<1GHZ>
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 336-EFR32FG23B020F512IM48-BRTR-ND | EFR32FG23B020F512IM48-BR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Flex Gecko | Flex Gecko |
| Operating Frequency | 110 to 970 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |
| Bias Current | 3.7 to 9.5 mA |