Silicon Labs RF Transceiver ICs EFR32FG23A010F256GM40-BR

Description
IC RF TxRx + MCU General ISM < 1GHz Flex Gecko 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz Flex Gecko 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG23A010F256GM40-BRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU General ISM < 1GHz Flex Gecko 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz Flex Gecko 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG23A010F256GM40-BRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Flex Gecko
Operating Frequency 110 to 970 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32282-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F128RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details