Silicon Labs RF Transceiver ICs EFR32FG1P132F256GM32-C0

Description
IC RF TxRx + MCU Flex Gecko 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Flex Gecko 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3750-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3750-ND
RF Transceiver ICs 336-3750-ND
IC RF TxRx + MCU Flex Gecko 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Flex Gecko 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - EFR32FG1P132F256GM32-C0 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
EFR32FG1P132F256GM32-C0
RF Transceiver ICs EFR32FG1P132F256GM32-C0
IC RF TXRX+MCU 32VFQFN

IC RF TXRX+MCU 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-3750-ND EFR32FG1P132F256GM32-C0
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Flex Gecko Flex Gecko
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 8.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; TWI
View Details
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details