Silicon Labs RF Transceiver ICs EFR32FG14P232F256GM48-BR

Description
IC RF TxRx + MCU 802.15.4 Flex Gecko 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Flex Gecko 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32FG14P232F256GM48-BR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU 802.15.4 Flex Gecko 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Flex Gecko 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number EFR32FG14P232F256GM48-BR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Flex Gecko
Interface USART
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CC3200MOD SimpleLink Wi-Fi CC3200 Internet-on-a-chip Wireless MCU module - CC3200MODR1M2AMOBT - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
# of Tx 17 #
Bias Current 0.8750 mA
View Details
4 suppliers
RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details