Silicon Labs Interface Transceiver IC EFR32FG13P233F512GM48-D

Description
Consumer IC, Product overview: EFR32FG13P233F512GM4 8-D from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-EFR32FG13P233F51 2GM48-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Consumer IC, Product overview: EFR32FG13P233F512GM4 8-D from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-EFR32FG13P233F51 2GM48-D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFR32FG13P233F512GM48-D is a wireless System-on-Chip for proprietary protocol networking in IoT devices, featuring a 32-bit ARM Cortex-M4 core running at 40 MHz, 512 kB of flash memory, and 64 kB of RAM. It operates in the 2.4 GHz band with up to 19 dBm transmit power and includes an integrated balun. The device is housed in a QFN48 package measuring 7x7 mm and supports operation from -40 °C to +85 °C. It features an integrated DC-DC converter, hardware cryptographic acceleration, and low-power modes with 1.3 μA current in EM2 Deep Sleep. The part meets FCC Part 15.247 and ETSI EN 300 220 compliance standards for radio operation.

Datasheet Summary
Powered by GS/AI

The EFR32FG13P233F512GM48-D is a wireless System-on-Chip for proprietary protocol networking in IoT devices, featuring a 32-bit ARM Cortex-M4 core running at 40 MHz, 512 kB of flash memory, and 64 kB of RAM. It operates in the 2.4 GHz band with up to 19 dBm transmit power and includes an integrated balun. The device is housed in a QFN48 package measuring 7x7 mm and supports operation from -40 °C to +85 °C. It features an integrated DC-DC converter, hardware cryptographic acceleration, and low-power modes with 1.3 μA current in EM2 Deep Sleep. The part meets FCC Part 15.247 and ETSI EN 300 220 compliance standards for radio operation.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 879-EFR32FG13P233F512GM48-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
879-EFR32FG13P233F512GM48-D
Interface Transceiver IC 879-EFR32FG13P233F512GM48-D
Consumer IC, Product overview: EFR32FG13P233F512GM4 8-D from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-EFR32FG13P233F51 2GM48-D can be used for catalog matching and distributor lookup.

Consumer IC, Product overview: EFR32FG13P233F512GM48-D from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-EFR32FG13P233F512GM48-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-EFR32FG13P233F512GM48-D
Product Name Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data