Silicon Labs RF Transceiver ICs EFR32FG13P231F512GM48-BR

Description
IC RF General ISM < 1GHz 169MHz ~ 915MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF General ISM < 1GHz 169MHz ~ 915MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32FG13P231F512GM48-BR-ND - DigiKey
Thief River Falls, MN, United States
IC RF General ISM < 1GHz 169MHz ~ 915MHz 48-VFQFN Exposed Pad

IC RF General ISM < 1GHz 169MHz ~ 915MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number EFR32FG13P231F512GM48-BR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 169 to 915 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
RF Receivers - 336-4628-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details