SILICON LABS
EFR32FG12P433F1024GL125-BR -- RF AND WIRELESS - RF TRANSCEIVER ICS
Silicon Labs
RF and Wireless - RF Transceiver ICs
EFR32FG12P433F1024GL125-BR
Description
IC RF TXRX+MCU 125VFBGA
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF TXRX+MCU 125VFBGA
Technical Specifications
|
Product Category
|
RF Transceivers |
|
Product Number
|
EFR32FG12P433F1024GL125-BR |
|
Product Name
|
RF and Wireless - RF Transceiver ICs |
|
Operating Temperature
|
-40.0 to 85.0 C (-40.0 to 185.0 F)
|
|
Operating Frequency
|
169 to 2400 MHz
|
|
Data Rate
|
2000 kbps
|
|
Sensitivity
|
-102 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Operating Frequency
9500 to 10500 MHz
View Details
Package Type
Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features
RoHS
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Package Type
SOT-5
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage
1.5 to 6 volts
View Details