Silicon Labs RF Transceiver ICs EFR32BG24A010F1024IM40-B

Description
IC RF TxRx + MCU Bluetooth 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG24A010F1024IM40-B-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs EFR32BG24A010F1024IM40-B
BG24, 2.4 GHZ, 1024KB FLASH, 128

BG24, 2.4 GHZ, 1024KB FLASH, 128

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-EFR32BG24A010F1024IM40-B-ND EFR32BG24A010F1024IM40-B
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 4.4 to 8.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS32/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details