Silicon Labs RF Transceiver ICs EFR32BG22C224F512GM40-C

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG22C224F512GM40-C-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - EFR32BG22C224F512GM40-C - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
EFR32BG22C224F512GM40-C
RF Transceiver ICs EFR32BG22C224F512GM40-C
BLUE GECKO, QFN40, SECURE BOOT W

BLUE GECKO, QFN40, SECURE BOOT W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-EFR32BG22C224F512GM40-C-ND EFR32BG22C224F512GM40-C
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.2
Interface USART
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BGT80E6327XTSA1-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage Other; 12V
View Details
RF Receivers - SI4762-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Interface - Drivers, Receivers, Transceivers - 55501EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details