Silicon Labs RF/IF and RFID - RF Transceiver ICs EFR32BG22C222F352GM32-C

Description
Win Source Part Number: 1235747-EFR32BG22C22 2F352GM32-C Category: RF/IF and RFID>RF Transceiver ICs Series: EFR32™ Blue Gecko Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 512kB Flash, 32kB RAM Power - Output: 6dBm Sensitivity: -106.7dBm Data Rate (Max): 2Mbps Current - Receiving: 3.6mA ~ 4.5mA RF Family/Standard: Bluetooth Modulation: 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART GPIO: 18 Current - Transmitting: 4.1mA ~ 8.5mA Voltage - Supply: 1.71V ~ 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -1546-EFR32BG22C222F 352GM32-C,336-EFR32B G22C222F352GM32-C Base Product Number: EFR32BG22C222
Request a Quote Datasheet
Description
Win Source Part Number: 1235747-EFR32BG22C22 2F352GM32-C Category: RF/IF and RFID>RF Transceiver ICs Series: EFR32™ Blue Gecko Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 512kB Flash, 32kB RAM Power - Output: 6dBm Sensitivity: -106.7dBm Data Rate (Max): 2Mbps Current - Receiving: 3.6mA ~ 4.5mA RF Family/Standard: Bluetooth Modulation: 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART GPIO: 18 Current - Transmitting: 4.1mA ~ 8.5mA Voltage - Supply: 1.71V ~ 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -1546-EFR32BG22C222F 352GM32-C,336-EFR32B G22C222F352GM32-C Base Product Number: EFR32BG22C222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235747-EFR32BG22C222F352GM32-C - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235747-EFR32BG22C222F352GM32-C
RF/IF and RFID - RF Transceiver ICs 1235747-EFR32BG22C222F352GM32-C
Win Source Part Number: 1235747-EFR32BG22C22 2F352GM32-C Category: RF/IF and RFID>RF Transceiver ICs Series: EFR32™ Blue Gecko Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 512kB Flash, 32kB RAM Power - Output: 6dBm Sensitivity: -106.7dBm Data Rate (Max): 2Mbps Current - Receiving: 3.6mA ~ 4.5mA RF Family/Standard: Bluetooth Modulation: 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART GPIO: 18 Current - Transmitting: 4.1mA ~ 8.5mA Voltage - Supply: 1.71V ~ 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -1546-EFR32BG22C222F 352GM32-C,336-EFR32B G22C222F352GM32-C Base Product Number: EFR32BG22C222

Win Source Part Number: 1235747-EFR32BG22C222F352GM32-C
Category: RF/IF and RFID>RF Transceiver ICs
Series: EFR32™ Blue Gecko
Type: TxRx + MCU
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.2
Memory Size: 512kB Flash, 32kB RAM
Power - Output: 6dBm
Sensitivity: -106.7dBm
Data Rate (Max): 2Mbps
Current - Receiving: 3.6mA ~ 4.5mA
RF Family/Standard: Bluetooth
Modulation: 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK
Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART
GPIO: 18
Current - Transmitting: 4.1mA ~ 8.5mA
Voltage - Supply: 1.71V ~ 3.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: -1546-EFR32BG22C222F352GM32-C,336-EFR32BG22C222F352GM32-C
Base Product Number: EFR32BG22C222

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EFR32BG22C222F352GM32-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EFR32BG22C222F352GM32-C
RF and Wireless - RF Transceiver ICs EFR32BG22C222F352GM32-C
BLUE GECKO, QFN32, SECURE BOOT W

BLUE GECKO, QFN32, SECURE BOOT W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235747-EFR32BG22C222F352GM32-C EFR32BG22C222F352GM32-C
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -107 dBm -107 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details