Silicon Labs RF Transceiver ICs EFR32BG21B010F512IM32-DR

Description
IC RF TXRX+MCU BLE 32QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG21B010F512IM32-DRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 32QFN

IC RF TXRX+MCU BLE 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32BG21B010F512IM32-DRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-QGAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4739-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 163 MHz
View Details