BLUE GECKO BASIC, WLCSP PACKAGE; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:19I/O s; MCURoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 06AC1396 |
| Product Name | Blue Gecko Basic, Wlcsp Package; Product Range Silicon Labs |
| Clock Speed | 40 MHz |