CIP-51 8051 Sleepy Bee Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFP (7x7)
IC MCU 8BIT 64KB FLASH 32QFP
CIP-51 8051 Sleepy Bee Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFP (7x7)
IC MCU 8BIT 64KB FLASH 32QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3181-ND | EFM8SB20F64G-A-QFP32 | EFM8SB20F64G-A-QFP32 | EFM8SB20F64G-A-QFP32 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 23x10b | |||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | |
| ROM | 64 KB |