CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH SMD
IC MCU 8BIT 32KB FLASH SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8LB12M1077F32EM3-AR | EFM8LB12M1077F32EM3-AR | EFM8LB12M1077F32EM3-AR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 72 MHz | 72 MHz | |
| RAM | 2.25 KB | 2.25 KB |