CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
IC MCU 8BIT 32KB FLASH 32QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8BB31F32G-A-QFP32R | EFM8BB31F32G-A-QFP32R |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 50 MHz | |
| RAM | 2.25 KB |