CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 16KB FLASH 32QFN
CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 16KB FLASH 32QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8BB31F16A-B-5QFN32R-ND | EFM8BB31F16A-B-5QFN32R | EFM8BB31F16A-B-5QFN32R | EFM8BB31F16A-B-5QFN32R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 20x10/12b SAR; D/A 2x12b | |||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | |
| ROM | 16 KB |