ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
IC MCU 32BIT 128KB FLASH 112BGA
IC MCU 32BIT 128KB FLASH 112BGA
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32WG990F128-B-BGA112-ND | EFM32WG990F128-B-BGA112 | EFM32WG990F128-B-BGA112 | EFM32WG990F128-B-BGA112 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 8x12b SAR; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |