Silicon Labs Microcontrollers EFM32PG23B200F64IM40-C

Description
- Microcontroller IC
Request a Quote Datasheet
Description
- Microcontroller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-EFM32PG23B200F64IM40-C-ND - DigiKey
Thief River Falls, MN, United States
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Microcontrollers - 2576315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576315
Microcontrollers 2576315
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Microcontrollers - 2576316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576316P
Microcontrollers 2576316P
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Microcontrollers - 2576316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576316
Microcontrollers 2576316
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Gecko Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Speed: 80MHz Connectivity: I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART Peripherals: Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT

Manufacturer: Silicon Labs
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Gecko
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit
Speed: 80MHz
Connectivity: I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART
Peripherals: Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-EFM32PG23B200F64IM40-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-EFM32PG23B200F64IM40-C
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-EFM32PG23B200F64IM40-C
IC MCU 32BIT 64KB FLASH 40QFN Product overview: EFM32PG23B200F64IM40 -C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F64 IM40-C can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 40QFN Product overview: EFM32PG23B200F64IM40-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F64IM40-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32PG23B200F64IM40-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32PG23B200F64IM40-C
Microcontrollers EFM32PG23B200F64IM40-C
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG23B200F64IM40-C - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG23B200F64IM40-C
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG23B200F64IM40-C
IC MCU 32BIT 64KB FLASH 40QFN

IC MCU 32BIT 64KB FLASH 40QFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-EFM32PG23B200F64IM40-C-ND 2576315 685-EFM32PG23B200F64IM40-C EFM32PG23B200F64IM40-C EFM32PG23B200F64IM40-C
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12/16/20b; D/A 2x12b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 64 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers