The EFM32GG900F512G-E-D1
IC MCU 32BIT 512KB FLASH WAFER
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH Wafer
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32GG900F512G-E-D1I | EFM32GG900F512G-E-D1I |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | |
| Clock Speed | 48 MHz | |
| RAM | 128 KB |