Silicon Labs 32-bit 32BIT 1MB Embedded Microcontroller MCU EFM32GG290F1024-BGA112

Description
IC MCU 32BIT 1MB FLASH 112BGA Product overview: EFM32GG290F1024-BGA1 12 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG290F1024- BGA112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 112BGA Product overview: EFM32GG290F1024-BGA1 12 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG290F1024- BGA112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-EFM32GG290F1024-BGA112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-EFM32GG290F1024-BGA112
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-EFM32GG290F1024-BGA112
IC MCU 32BIT 1MB FLASH 112BGA Product overview: EFM32GG290F1024-BGA1 12 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG290F1024- BGA112 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 112BGA Product overview: EFM32GG290F1024-BGA112 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG290F1024-BGA112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32GG290F1024-BGA112 - 851963-EFM32GG290F1024-BGA112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG290F1024-BGA112
851963-EFM32GG290F1024-BGA112
Embedded - Embedded - Microcontrollers - EFM32GG290F1024-BGA112 851963-EFM32GG290F1024-BGA112
Manufacturer: Silicon Labs Win Source Part Number: 851963-EFM32GG290F10 24-BGA112 Series: Giant Gecko Features: series Microcontroller IC Package: Reel - TR Number of I/O: 90 Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: 914-1044-2, 914-1044-1, EFM32GG290F1024, 914-1044-6, EFM32GG290F1024-ND

Manufacturer: Silicon Labs
Win Source Part Number: 851963-EFM32GG290F1024-BGA112
Series: Giant Gecko
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 90
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: 914-1044-2, 914-1044-1, EFM32GG290F1024, 914-1044-6, EFM32GG290F1024-ND

Buy Now Datasheet
Microcontrollers - 914-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
914-1044-2-ND
Microcontrollers 914-1044-2-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG290F1024-BGA112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG290F1024-BGA112
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG290F1024-BGA112
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site
Embedded - Microcontrollers - EFM32GG290F1024-BGA112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG290F1024-BGA112
Embedded - Microcontrollers EFM32GG290F1024-BGA112
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 112BGA - 715-EFM32GG290F1024-BGA112 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 112BGA
715-EFM32GG290F1024-BGA112
IC MCU 32BIT 1MB FLASH 112BGA 715-EFM32GG290F1024-BGA112
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site
Microcontrollers - EFM32GG290F1024-BGA112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32GG290F1024-BGA112
Microcontrollers EFM32GG290F1024-BGA112
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32GG290F1024-BGA112 851963-EFM32GG290F1024-BGA112 914-1044-2-ND EFM32GG290F1024-BGA112 EFM32GG290F1024-BGA112 715-EFM32GG290F1024-BGA112 EFM32GG290F1024-BGA112
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32GG290F1024-BGA112 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 1MB FLASH 112BGA Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.85 to 3.8 volts 1.85 to 3.8 volts 3.8 volts 3 volts
Package Type Other; Tape & Reel (TR) Other; 112-LFBGA BGA; Other; 112-LFBGA BGA; Other; 112-LFBGA BGA; Other; 112-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers