Silicon Labs Embedded Processors and Controllers - EBWT12-A EBWT12-A

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184841-EBWT12-A Packaging: Bulk Operating Supply Voltage: 3.4 V Interface: SPI, UART, USB Categories: Embedded Processors and Controllers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184841-EBWT12-A Packaging: Bulk Operating Supply Voltage: 3.4 V Interface: SPI, UART, USB Categories: Embedded Processors and Controllers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - EBWT12-A - 1184841-EBWT12-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - EBWT12-A
1184841-EBWT12-A
Embedded Processors and Controllers - EBWT12-A 1184841-EBWT12-A
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184841-EBWT12-A Packaging: Bulk Operating Supply Voltage: 3.4 V Interface: SPI, UART, USB Categories: Embedded Processors and Controllers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184841-EBWT12-A
Packaging: Bulk
Operating Supply Voltage: 3.4 V
Interface: SPI, UART, USB
Categories: Embedded Processors and Controllers
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1184841-EBWT12-A
Product Name Embedded Processors and Controllers - EBWT12-A
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 710-IFX1050GVIOXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
4 suppliers