Clock Fanout Buffer 5-OUT 1-IN 1:5 28-Pin TSSOP T/R Product overview: CYI9531ZXCT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CYI9531ZXCT can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 203213-CYI9531ZXCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-CYI9531ZXCT | 203213-CYI9531ZXCT |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9531ZXCT |
| Package Type | TSSOP | Surface Mount; 28-TSSOP |
| Frequency | 0.0333 MHz | 133 MHz |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |