Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXCT CYI9530ZXCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 807014-CYI9530ZXCT Packaging: Reel Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CYI9530
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 807014-CYI9530ZXCT Packaging: Reel Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CYI9530
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXCT
807014-CYI9530ZXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXCT 807014-CYI9530ZXCT
Manufacturer: Silicon Labs Win Source Part Number: 807014-CYI9530ZXCT Packaging: Reel Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CYI9530

Manufacturer: Silicon Labs
Win Source Part Number: 807014-CYI9530ZXCT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 133.3MHz
Number of Circuits: 1
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: CYI9530

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 807014-CYI9530ZXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXCT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details