Silicon Labs 14.318MHz 200MHz SSOP Clock and Timing IC CY28419OXCT

Description
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: CY28419OXCT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419OXCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: CY28419OXCT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419OXCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.318MHz 200MHz SSOP Clock and Timing IC - 728-CY28419OXCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.318MHz 200MHz SSOP Clock and Timing IC
728-CY28419OXCT
14.318MHz 200MHz SSOP Clock and Timing IC 728-CY28419OXCT
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: CY28419OXCT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419OXCT can be used for catalog matching and distributor lookup.

Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: CY28419OXCT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419OXCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXCT - 723115-CY28419OXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXCT
723115-CY28419OXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXCT 723115-CY28419OXCT
Manufacturer: Silicon Labs Win Source Part Number: 723115-CY28419OXCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: HCSL, LVCMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY28419 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 9LPRS511EGLF; 9LPRS511EGLFT; 950805AFLFT; Introduction Date: October 02, 2003 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 723115-CY28419OXCT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: HCSL, LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CY28419
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 9LPRS511EGLF; 9LPRS511EGLFT; 950805AFLFT;
Introduction Date: October 02, 2003
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-CY28419OXCT 723115-CY28419OXCT
Product Name 14.318MHz 200MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXCT
Package Type SSOP Surface Mount
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator
Unlock Full Specs
to access all available technical data