Silicon Labs Clock/Timing - Clock/Timing - Application Specific - CY28401OCT CY28401OCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 203034-CY28401OCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe), SATA CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 203034-CY28401OCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe), SATA CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28401OCT - 203034-CY28401OCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28401OCT
203034-CY28401OCT
Clock/Timing - Clock/Timing - Application Specific - CY28401OCT 203034-CY28401OCT
Manufacturer: Silicon Labs Win Source Part Number: 203034-CY28401OCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe), SATA CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 203034-CY28401OCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Main Purpose: PCI Express (PCIe), SATA CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 203034-CY28401OCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28401OCT
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

1700W 65V Rf Amplifier - 860-QPD1034 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLT119AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details