Silicon Labs Clock/Timing - Clock/Timing - Application Specific - CY28400OCT CY28400OCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 050578-CY28400OCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe), SATA CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 050578-CY28400OCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe), SATA CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28400OCT - 050578-CY28400OCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28400OCT
050578-CY28400OCT
Clock/Timing - Clock/Timing - Application Specific - CY28400OCT 050578-CY28400OCT
Manufacturer: Silicon Labs Win Source Part Number: 050578-CY28400OCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe), SATA CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 050578-CY28400OCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Main Purpose: PCI Express (PCIe), SATA CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 050578-CY28400OCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28400OCT
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

17.3 - 21.2 GHz 40 Watt GaN Power Amplifier - QPA1721D - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type Die
View Details
2 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301CPAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
Rf Amplifier - 860-BGA7H1N6E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Package Type Reel - TR
View Details