Silicon Labs QFN Interface Transceiver IC CPT213B-A01-GM

Description
Capacitive Touch Screen 24-Pin QFN EP Tube Product overview: CPT213B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT213B-A01-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitive Touch Screen 24-Pin QFN EP Tube Product overview: CPT213B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT213B-A01-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Interface Transceiver IC - 752-CPT213B-A01-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
752-CPT213B-A01-GM
QFN Interface Transceiver IC 752-CPT213B-A01-GM
Capacitive Touch Screen 24-Pin QFN EP Tube Product overview: CPT213B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT213B-A01-GM can be used for catalog matching and distributor lookup.

Capacitive Touch Screen 24-Pin QFN EP Tube Product overview: CPT213B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT213B-A01-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1346976-CPT213B-A01-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1346976-CPT213B-A01-GM
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1346976-CPT213B-A01-GM
Win Source Part Number: 1346976-CPT213B-A01- GM Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons Package: Tray Standard Package: 91 Number of Inputs: Up to 13 Interface: I2C Current - Supply: 3.6mA Proximity Detection: No Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT213 Product Status: Not For New Designs

Win Source Part Number: 1346976-CPT213B-A01-GM
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tray
Standard Package: 91
Number of Inputs: Up to 13
Interface: I2C
Current - Supply: 3.6mA
Proximity Detection: No
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CPT213
Product Status: Not For New Designs

Buy Now Datasheet
Sensor, Capacitive Touch - CPT213B-A01-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CPT213B-A01-GM
Sensor, Capacitive Touch CPT213B-A01-GM
Capacitive Touch Buttons 24-QFN (4x4)

Capacitive Touch Buttons 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - CPT213B-A01-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CPT213B-A01-GM
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT213B-A01-GM
13 CHANNEL CAPACITIVE TOUCH CONT

13 CHANNEL CAPACITIVE TOUCH CONT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-CPT213B-A01-GM 1346976-CPT213B-A01-GM CPT213B-A01-GM CPT213B-A01-GM
Product Name QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFN EP 24-WFQFN Exposed Pad
Pins 24 #
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 - 709880-CD74HCT4316M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers