Silicon Labs Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT112S-A02-GUR

Description
Win Source Part Number: 1337268-CPT112S-A02- GUR Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons, Slider Package: Tape & Reel Standard Package: 2,500 Number of Inputs: Up to 12 Interface: I2C Current - Supply: 3.1mA Proximity Detection: Yes Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT112 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1337268-CPT112S-A02- GUR Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons, Slider Package: Tape & Reel Standard Package: 2,500 Number of Inputs: Up to 12 Interface: I2C Current - Supply: 3.1mA Proximity Detection: Yes Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT112 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1337268-CPT112S-A02-GUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1337268-CPT112S-A02-GUR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1337268-CPT112S-A02-GUR
Win Source Part Number: 1337268-CPT112S-A02- GUR Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons, Slider Package: Tape & Reel Standard Package: 2,500 Number of Inputs: Up to 12 Interface: I2C Current - Supply: 3.1mA Proximity Detection: Yes Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT112 Product Status: Not For New Designs

Win Source Part Number: 1337268-CPT112S-A02-GUR
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Type: Buttons, Slider
Package: Tape & Reel
Standard Package: 2,500
Number of Inputs: Up to 12
Interface: I2C
Current - Supply: 3.1mA
Proximity Detection: Yes
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CPT112
Product Status: Not For New Designs

Buy Now Datasheet
Interface Transceiver IC - 752-CPT112S-A02-GUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-CPT112S-A02-GUR
Interface Transceiver IC 752-CPT112S-A02-GUR
Consumer Circuit, Product overview: CPT112S-A02-GUR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT112S-A02-GUR can be used for catalog matching and distributor lookup.

Consumer Circuit, Product overview: CPT112S-A02-GUR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT112S-A02-GUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - CPT112S-A02-GUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CPT112S-A02-GUR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT112S-A02-GUR
12 CHANNEL CAPACITIVE TOUCH CONT

12 CHANNEL CAPACITIVE TOUCH CONT

Supplier's Site
Sensor, Capacitive Touch - CPT112S-A02-GUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CPT112S-A02-GUR
Sensor, Capacitive Touch CPT112S-A02-GUR
Capacitive Touch Buttons, Slider 24-QSOP

Capacitive Touch Buttons, Slider 24-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1337268-CPT112S-A02-GUR 752-CPT112S-A02-GUR CPT112S-A02-GUR CPT112S-A02-GUR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.8V ~ 3.6V 3.6V; Other 3.6V; Other; 1.8V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260853-SI3050-E1-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details