7 CHANNEL CAPACITIVE TOUCH CONTR Product overview: CPT007B-A02-GUR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GUR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1346972-CPT007B-A02-
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel
Standard Package: 2,500
Number of Inputs: Up to 7
Interface: Open Drain, Push-Pull
Current - Supply: 3.1mA
Proximity Detection: Yes
LED Driver Channels: Up to 7
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CPT007
Product Status: Not For New Designs
7 CHANNEL CAPACITIVE TOUCH CONTR
Capacitive Touch Buttons 24-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CPT007B-A02-GUR | 1346972-CPT007B-A02-GUR | CPT007B-A02-GUR | CPT007B-A02-GUR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.8V ~ 3.6V | Other; 1.8V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.8V ~ 3.6V |