Silicon Labs Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT007B-A02-GM

Description
Win Source Part Number: 1346969-CPT007B-A02- GM Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons Package: Tube Standard Package: 100 Number of Inputs: Up to 7 Interface: Open Drain, Push-Pull Current - Supply: 3.1mA Proximity Detection: Yes LED Driver Channels: Up to 7 Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT007 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1346969-CPT007B-A02- GM Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons Package: Tube Standard Package: 100 Number of Inputs: Up to 7 Interface: Open Drain, Push-Pull Current - Supply: 3.1mA Proximity Detection: Yes LED Driver Channels: Up to 7 Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT007 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1346969-CPT007B-A02-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1346969-CPT007B-A02-GM
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1346969-CPT007B-A02-GM
Win Source Part Number: 1346969-CPT007B-A02- GM Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons Package: Tube Standard Package: 100 Number of Inputs: Up to 7 Interface: Open Drain, Push-Pull Current - Supply: 3.1mA Proximity Detection: Yes LED Driver Channels: Up to 7 Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT007 Product Status: Not For New Designs

Win Source Part Number: 1346969-CPT007B-A02-GM
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tube
Standard Package: 100
Number of Inputs: Up to 7
Interface: Open Drain, Push-Pull
Current - Supply: 3.1mA
Proximity Detection: Yes
LED Driver Channels: Up to 7
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CPT007
Product Status: Not For New Designs

Buy Now Datasheet
QFN Interface Transceiver IC - 752-CPT007B-A02-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
752-CPT007B-A02-GM
QFN Interface Transceiver IC 752-CPT007B-A02-GM
Consumer Circuit, QFN-20 Product overview: CPT007B-A02-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GM can be used for catalog matching and distributor lookup.

Consumer Circuit, QFN-20 Product overview: CPT007B-A02-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor, Capacitive Touch - CPT007B-A02-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CPT007B-A02-GM
Sensor, Capacitive Touch CPT007B-A02-GM
Capacitive Touch Buttons 20-QFN (3x3)

Capacitive Touch Buttons 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - CPT007B-A02-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CPT007B-A02-GM
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT007B-A02-GM
IC CTLR CAP TOUCH 7CH GPIO 20QFN

IC CTLR CAP TOUCH 7CH GPIO 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1346969-CPT007B-A02-GM 752-CPT007B-A02-GM CPT007B-A02-GM CPT007B-A02-GM
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch QFN Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details