Silicon Labs Interface Transceiver IC CPT007B-A01-GM

Description
CAP TOUCH CONTROLLER Product overview: CPT007B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A01-GM can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TOUCH CONTROLLER Product overview: CPT007B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A01-GM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CPT007B-A01-GM is a capacitive touch sensor from Quarktwin Technology Ltd., designed to facilitate the integration of touch functionality into various applications without the need for firmware development. It supports up to seven capacitive sensor inputs and is available in a compact 3 mm x 3 mm QFN package. The device features a GUI-based configurator for easy parameter adjustments, making it suitable for rapid user interface design. Key specifications include low power consumption with an active current of 200 µA and a sleep current of just 1 µA. The CPT007B also offers advanced features such as moisture immunity, wake-on proximity, and buzzer feedback, enhancing user interaction. It is applicable in diverse fields including home appliances, medical equipment, consumer electronics, and lighting control. The device's superior noise immunity, with a signal-to-noise ratio of up to 270:1, ensures reliable performance in various environments.

Datasheet Summary
Powered by GS/AI

The CPT007B-A01-GM is a capacitive touch sensor from Quarktwin Technology Ltd., designed to facilitate the integration of touch functionality into various applications without the need for firmware development. It supports up to seven capacitive sensor inputs and is available in a compact 3 mm x 3 mm QFN package. The device features a GUI-based configurator for easy parameter adjustments, making it suitable for rapid user interface design. Key specifications include low power consumption with an active current of 200 µA and a sleep current of just 1 µA. The CPT007B also offers advanced features such as moisture immunity, wake-on proximity, and buzzer feedback, enhancing user interaction. It is applicable in diverse fields including home appliances, medical equipment, consumer electronics, and lighting control. The device's superior noise immunity, with a signal-to-noise ratio of up to 270:1, ensures reliable performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-CPT007B-A01-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-CPT007B-A01-GM
Interface Transceiver IC 752-CPT007B-A01-GM
CAP TOUCH CONTROLLER Product overview: CPT007B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A01-GM can be used for catalog matching and distributor lookup.

CAP TOUCH CONTROLLER Product overview: CPT007B-A01-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A01-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1346975-CPT007B-A01-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1346975-CPT007B-A01-GM
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1346975-CPT007B-A01-GM
Win Source Part Number: 1346975-CPT007B-A01- GM Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons Package: Tube Standard Package: 100 Number of Inputs: Up to 7 Interface: Open Drain, Push-Pull Current - Supply: 180µA Proximity Detection: Yes LED Driver Channels: Up to 7 Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-VFQFN Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT007

Win Source Part Number: 1346975-CPT007B-A01-GM
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tube
Standard Package: 100
Number of Inputs: Up to 7
Interface: Open Drain, Push-Pull
Current - Supply: 180µA
Proximity Detection: Yes
LED Driver Channels: Up to 7
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CPT007

Buy Now Datasheet
Sensor, Capacitive Touch - CPT007B-A01-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CPT007B-A01-GM
Sensor, Capacitive Touch CPT007B-A01-GM
Capacitive Touch Buttons 20-QFN (3x3)

Capacitive Touch Buttons 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - CPT007B-A01-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CPT007B-A01-GM
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT007B-A01-GM
CAP TOUCH CONTROLLER

CAP TOUCH CONTROLLER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-CPT007B-A01-GM 1346975-CPT007B-A01-GM CPT007B-A01-GM CPT007B-A01-GM
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 1.8V ~ 3.6V Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V 3.6V; Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details