Silicon Labs LCD Controller CP2403

Description
Features Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package) Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package) Ultra Low Power Mode w/ LCD (<1.7 μA typical) General purpose RAM expands the memory available to host controller Two general purpose 16-bit timers 20 MHz Internal oscillator 4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2) 2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3) 1.8–3.6 V operation with integrated LDO Shutdown current (0.05 μA typical)
Description
Features Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package) Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package) Ultra Low Power Mode w/ LCD (<1.7 μA typical) General purpose RAM expands the memory available to host controller Two general purpose 16-bit timers 20 MHz Internal oscillator 4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2) 2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3) 1.8–3.6 V operation with integrated LDO Shutdown current (0.05 μA typical)
Datasheet
Datasheet Summary
Powered by GS/AI

The CP2403 is an LCD controller from Silicon Labs designed to drive up to 64 segments in a 32-pin package or 128 segments in a 48-pin package. It supports various display types, including static and multiplexed displays (2-mux, 3-mux, and 4-mux). The device features on-chip bias generation with an internal charge pump and includes low power blink capability. In addition to its LCD driving capabilities, the CP2403 functions as a GPIO expander, allowing for the expansion of GPIO count by up to 20 pins in the 32-pin package or 36 pins in the 48-pin package. The GPIO pins can be configured for push-pull or open-drain outputs and can also serve as digital inputs. The device operates with a supply voltage range of 1.8 to 3.6 V and has an ultra-low power mode, consuming less than 1.5 OºA in typical operation. The CP2403 includes a real-time clock feature with a programmable counter and wake-up alarm, as well as two general-purpose 16-bit timers. It supports both 4-wire SPI and 2-wire SMBus/I²C interfaces for communication, with the SPI interface capable of operating at speeds up to 2.5 Mbps. The device is available in multiple package options, including Pb-free QFN and QFP formats, and operates within a temperature range of -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The CP2403 is an LCD controller from Silicon Labs designed to drive up to 64 segments in a 32-pin package or 128 segments in a 48-pin package. It supports various display types, including static and multiplexed displays (2-mux, 3-mux, and 4-mux). The device features on-chip bias generation with an internal charge pump and includes low power blink capability. In addition to its LCD driving capabilities, the CP2403 functions as a GPIO expander, allowing for the expansion of GPIO count by up to 20 pins in the 32-pin package or 36 pins in the 48-pin package. The GPIO pins can be configured for push-pull or open-drain outputs and can also serve as digital inputs. The device operates with a supply voltage range of 1.8 to 3.6 V and has an ultra-low power mode, consuming less than 1.5 OºA in typical operation. The CP2403 includes a real-time clock feature with a programmable counter and wake-up alarm, as well as two general-purpose 16-bit timers. It supports both 4-wire SPI and 2-wire SMBus/I²C interfaces for communication, with the SPI interface capable of operating at speeds up to 2.5 Mbps. The device is available in multiple package options, including Pb-free QFN and QFP formats, and operates within a temperature range of -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
LCD Controller - CP2403 - Silicon Labs
Austin, TX, USA
LCD Controller
CP2403
LCD Controller CP2403
Features Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package) Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package) Ultra Low Power Mode w/ LCD (<1.7 μA typical) General purpose RAM expands the memory available to host controller Two general purpose 16-bit timers 20 MHz Internal oscillator 4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2) 2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3) 1.8–3.6 V operation with integrated LDO Shutdown current (0.05 μA typical)

Features

Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package)
Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package)
Ultra Low Power Mode w/ LCD (<1.7 μA typical)
General purpose RAM expands the memory available to host controller
Two general purpose 16-bit timers
20 MHz Internal oscillator
4-wire SPI Interface operates up to 2.5 Mbps with synchronous external clock or up to 1 Mbps with internal clock (CP2400/2)
2-wire SMBus/I2C Interface operates up to 400 kHz with internal clock (CP2401/3)
1.8–3.6 V operation with integrated LDO
Shutdown current (0.05 μA typical)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number CP2403
Product Name LCD Controller
Technology SPI; I2C
Device Type LCD Driver
Supply Voltage 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
Data Rate 1000 to 2500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC244PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers